EN
  • EN
  • DE

KSZ8864CNXI-TR

Part No KSZ8864CNXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH 4 PORT MII/RMII 64QFN  /  Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards IEEE 802.3, 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8864
Other Names KSZ8864CNXI-CT,KSZ8864CNXI-DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261699-KSZ8864CNXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8864CNXI-TR CAD Model

Description

Microchip Technology's KSZ8864CNXI-TR Ethernet Switch

The KSZ8864CNXI-TR is a highly integrated Ethernet switch from Microchip Technology designed to enable network connectivity and management in a variety of applications. This robust networking solution is part of the industry-leading portfolio of Ethernet products that Microchip offers to meet the growing demands for networked communications in industrial, automotive, and consumer markets.

This Ethernet switch features a 4-port switch with two RMII/MII interfaces, providing designers with the flexibility to connect multiple devices with reduced complexity and improved performance. The KSZ8864CNXI-TR is optimized for managed and unmanaged switch applications, offering a seamless and efficient way to route data across networks.

The compact footprint of the KSZ8864CNXI-TR makes it an ideal choice for space-constrained applications. It comes in a 64-pin QFN package, ensuring a minimal impact on the overall design size while still delivering the full functionality expected from a high-performance Ethernet switch. This product also supports features such as QoS (Quality of Service) prioritization, which ensures that critical network traffic is delivered consistently and reliably.

One of the key benefits of the KSZ8864CNXI-TR is its ease of use. With the inclusion of an SPI (Serial Peripheral Interface), it allows for simple management and configuration, making it accessible for both experienced network engineers and those new to network setup. Additionally, the switch is designed to be energy efficient, supporting Energy Efficient Ethernet (EEE) standards to reduce power consumption during periods of low data activity, which is crucial for sustainable product design.

The KSZ8864CNXI-TR is also designed with robustness in mind, featuring built-in diagnostics and a high level of integration to ensure reliable operation in harsh environments. This makes it suitable for industrial applications where reliability is paramount. With its combination of performance, flexibility, and reliability, the KSZ8864CNXI-TR from Microchip Technology is an excellent choice for your next network design project.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0640 $60.2560
9+ $12.3602 $111.2418
13+ $11.9740 $155.6620
18+ $11.5877 $208.5786
23+ $11.2015 $257.6345
30+ $10.0427 $301.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess