Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 085839-LPC2106FHN48
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2106FHN48 CAD Model

Description

NXP LPC2106FHN48 Microcontroller

The NXP LPC2106FHN48 is a robust microcontroller that forms part of the widely acclaimed LPC2100 series. Designed to operate with high efficiency and at a low power cost, it is an ideal choice for a vast array of embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which is a leading processor in the industry, known for its excellent performance and low power consumption.

The LPC2106FHN48 operates at a maximum frequency of 60 MHz, providing the perfect balance between processing power and energy efficiency. It comes with 128 KB of on-chip flash memory which is ample for storing application code, and 64 KB of static RAM, ensuring smooth operation and data handling. The device operates within a voltage range of 3.0V to 3.6V, which is suitable for battery-powered and portable devices.

This microcontroller is housed in a compact 48-pin LQFP (Low-profile Quad Flat Package) which is beneficial for space-constrained applications. It supports a wide range of peripherals and interfaces including UARTs, I2C-bus, SPI, SSP, and general-purpose I/O pins, making it highly versatile for integrating into various systems. The LPC2106FHN48 also features a 10-bit ADC (Analog to Digital Converter) with multiple channels, allowing it to interface with analog sensors and devices directly.

With its Real-Time Clock and watchdog timer, the LPC2106FHN48 ensures reliable operation over time, while a multitude of in-system programming and in-application programming options provide flexibility for software updates and maintenance. The device's vectored interrupt controller ensures fast response to external events, and the multiple power-saving modes enable the design of energy-efficient end products.

NXP's LPC2106FHN48 is an ideal microcontroller for applications such as industrial control, consumer electronics, alarm systems, and handheld devices. Its combination of processing power, memory options, and peripheral support, wrapped in a small package, makes it a go-to choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
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
Lowest to $6.3924
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
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 4 pcs