Products specifications

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2100
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-HVQFN (9x9)
Win Source Part Number 779995-LPC2132FHN64,557
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2132
Introduction Date April 15, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPC2132FHN64,557 CAD Model

Description

NXP LPC2132FHN64,557 Microcontroller

The NXP LPC2132FHN64,557 is a robust microcontroller that is part of the widely acclaimed LPC2100 series, known for their high performance and low power consumption. This particular microcontroller is designed to cater to a multitude of embedded applications, ranging from industrial control systems to complex medical devices.

At the heart of the LPC2132FHN64,557 is a 32-bit ARM7TDMI-S CPU, which delivers exceptional processing capabilities while maintaining efficiency. The microcontroller operates at a maximum frequency of 60 MHz, which provides a balanced trade-off between power consumption and processing speed, making it an ideal choice for battery-powered or energy-sensitive applications.

One of the standout features of the LPC2132FHN64,557 is its 128 KB of on-chip Flash memory, which provides ample space for application code and data storage. Additionally, it is equipped with 16 KB of static RAM (SRAM), which ensures smooth and fast data handling for real-time operations.

The microcontroller comes in a compact 64-pin HVQFN package, which not only saves valuable board space but also ensures that the device can be integrated into space-constrained designs without compromising on functionality. The LPC2132FHN64,557 also offers a wide range of peripherals, including:

  • Two 32-bit timers
  • Two UARTs
  • Two I2C-bus interfaces
  • Two SPI/SSP serial interfaces
  • Four capture and four compare channels
  • Fast GPIO ports with configurable pull-up/down resistors

Furthermore, this microcontroller supports a variety of serial communications protocols, which makes it highly versatile for integrating into different systems and for connecting with other devices. Its in-system programmability feature allows for firmware updates in the field, ensuring that the device can adapt to new requirements and standards without the need for a complete hardware overhaul.

To ensure reliability and stability, the LPC2132FHN64,557 operates over an industrial temperature range and includes a built-in watchdog timer to prevent system failures. Additionally, it features multiple power-saving modes, allowing developers to optimize the power consumption for their specific application needs.

In summary, the NXP LPC2132FHN64,557 microcontroller is a powerful and flexible solution for a wide array of embedded systems, offering a perfect blend of performance, memory, and peripherals, all within a space-saving and power-efficient design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
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
Lowest to $10.1313
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
Lowest to $7.9604
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
Lowest to $0.0880