Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 703324-MAX353EPE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX353
Introduction Date April 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX353EPE+ CAD Model

Description

Product Overview: MAX353EPE+ from Maxim Integrated

The MAX353EPE+ is a precision, dual 4-channel/dual 8-channel, high-performance CMOS analog multiplexer from Maxim Integrated that offers a perfect solution for routing analog and digital signals in various applications. This versatile component is designed to operate in a wide range of systems, from data acquisition to industrial control and automation, providing a reliable and efficient way to manage multiple signal inputs.

Key Features

  • Dual Configuration: The device can function as either a dual 4-channel or a dual 8-channel multiplexer, giving designers flexibility in their system design.
  • Low Leakage: With its low on-leakage current, the MAX353EPE+ ensures high precision in signal handling, making it ideal for sensitive applications.
  • High-Speed Operation: The fast switching speed of the device allows for rapid signal selection and minimal propagation delay, which is critical for high-speed data acquisition systems.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing system power requirements.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.
  • Low Power Consumption: The MAX353EPE+ is designed for low power consumption, making it suitable for battery-operated and portable devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the multiplexer can perform reliably in harsh environmental conditions.

Applications

The MAX353EPE+ is well-suited for a variety of applications that require the routing of multiple analog or digital signals to a single destination. These applications include:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Audio and video signal routing
  • Industrial control systems
  • Medical instrumentation

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX353EPE+ is a reliable choice for designers looking to enhance the signal routing capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $7.7191
ECAD model for ADG508FBRNZ-REEL
Analog Devices Inc.
LC2MOS 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16DIP
Lowest to $1.1306
ECAD model for ADG409BN
Analog Devices Inc.
High Voltage Latch-Up Proof
Lowest to $19.2046
ECAD model for ADG5234BRUZ-RL7
Analog Devices Inc.
Low on resistance, 2.5 OHM maximum | IC SWITCH SPST 8MSOP
Lowest to $6.2401
ECAD model for ADG602BRMZ
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.9639
ECAD model for PI2SSD3212NCEX
Texas Instruments
8-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER WITH INJECTION EFFECT CONTROL
Lowest to $0.3578
ECAD model for SN74HC4851QPWRQ1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC4S66F(T5L
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches | IC SWITCH SPDT 8SOIC
Need more? Email Us
ECAD model for ISL5123IB
ON Semiconductor
IC MUX/DEMUX QUAD 2X1 16SOIC / Circuit IC Switch 16-SOIC
Lowest to $2.4701
ECAD model for MC14551BD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
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
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
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
Lowest to $9.2291