Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KL0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKL04Z16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885016-MKL04Z16VFM4
Ultra Librarian 3D Model Ultra Librarian MKL04Z16VFM4 CAD Model

Description

The NXP MKL04Z16VFM4 is a high-performance microcontroller unit (MCU) from the Kinetis L series, which is part of the energy-efficient portfolio of ARM Cortex-M0+ based MCUs. This device is designed to deliver exceptional power efficiency and performance for a wide range of low-power applications.

Key Features

  • Core: ARM Cortex-M0+ processor running at up to 48 MHz, offering a balanced approach between performance and power consumption.
  • Memory: 16KB of flash memory and 4KB of RAM, providing sufficient space for complex applications and data storage without compromising on system responsiveness.
  • Energy Efficiency: Features multiple flexible low-power modes, including a very low power run, wait, and stop modes, designed to optimize power usage in various application states.
  • Integration: Includes a range of integrated peripherals such as UART, SPI, I2C modules, and a 12-bit analog-to-digital converter (ADC), facilitating versatile and complex embedded system designs.
  • Package: Available in a 32-QFN package, which is ideal for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, allowing for flexible power supply design and compatibility with various external components.
  • Development Support: Compatible with NXP's software and hardware development tools, including the MCUXpresso SDK, IDE, and Config Tools, simplifying the development process and reducing time to market.

Applications

The MKL04Z16VFM4 is ideally suited for a variety of applications where power efficiency and processing capability are paramount. These include but are not limited to:

  • Internet of Things (IoT) devices
  • Battery-operated devices
  • Portable medical equipment
  • Wearable technology
  • Industrial control systems

With its robust feature set and energy-efficient design, the NXP MKL04Z16VFM4 is a versatile MCU that offers developers the flexibility to create innovative and power-conscious products for an increasingly connected world.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
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
Lowest to $10.1313
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
Lowest to $7.9604
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
Lowest to $0.0880
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
11+ $6.3063 $69.3693
25+ $5.1744 $129.3600
39+ $5.0127 $195.4953
54+ $4.8511 $261.9594
69+ $4.6893 $323.5617
93+ $4.2043 $390.9999
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,926 pieces
MOQ: 11 pcs