Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F88
Other Names PIC16F88T-I/MLR
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264429-PIC16F88T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F88T-I/ML CAD Model

Description

Microchip Technology's PIC16F88T-I/ML Microcontroller

The PIC16F88T-I/ML from Microchip Technology is a versatile and powerful 8-bit microcontroller that combines performance with low power consumption, making it an ideal choice for a wide range of applications. This microcontroller is part of the popular PIC16F family, known for their ease of use and robust feature set.

Key Features:

  • Core: The device features a high-performance RISC CPU with only 35 single-word instructions to learn. The operating speed is DC – 20 MHz clock input, which translates to a 200 ns instruction cycle.
  • Memory: It comes with 7 KB of flash program memory and 368 bytes of RAM, providing ample space for code and data storage. The flash memory is self-programmable under software control, which allows for firmware updates in the field.
  • I/O and Peripherals: The PIC16F88T-I/ML boasts 16 I/O pins and a range of integrated peripherals including two comparators, an 11-channel 10-bit Analog-to-Digital Converter (ADC), a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C™) bus, and a Capture/Compare/PWM (CCP) module.
  • Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: The PIC16F88T-I/ML is available in a 28-pin QFN package, offering a compact footprint for space-constrained applications.
  • Power Management: A wide operating voltage range of 2.0V to 5.5V, along with power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and selectable sleep and idle modes, ensures efficient power usage.

Applications:

With its robust set of features, the PIC16F88T-I/ML is suitable for a diverse array of applications, including but not limited to industrial control systems, automotive systems, home appliances, consumer electronics, and Internet of Things (IoT) devices.

Overall, the PIC16F88T-I/ML microcontroller offers a balance of performance and power efficiency, backed by Microchip Technology's reputation for quality and support, making it a reliable choice for both simple and complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
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
5+ $11.5880 $57.9400
12+ $9.5081 $114.0972
19+ $9.2110 $175.0090
26+ $8.9139 $231.7614
33+ $8.6167 $284.3511
44+ $7.7253 $339.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,592 pieces
MOQ: 5 pcs