EN
  • EN
  • DE
Part No 1380
Manufacturer 3M
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF SHIELD SHEET 24.016"X18.11"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFI and EMI - Shielding and Absorbing Materials
Mfr 3M
Package Bulk
Product Status Active
Type Shielding Sheet
Shape Custom
Length 24.016" (610.00mm)
Width 18.110" (460.00mm)
Thickness - Overall 0.012" (0.30mm)
Adhesive Non-Conductive, Single Sided
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 853122-1380
Ultra Librarian 3D Model Ultra Librarian 1380 CAD Model

Description

The 853122-1380 is a shielding sheet used for RF and wireless applications.

  • Application: RF and Wireless Shielding
  • Length: 24.016" (610.00mm)
  • Width: 18.110" (460.00mm)
  • Adhesive: Non-Conductive, Single-Sided
  • Thickness: 0.012" (0.30mm)
  • Manufacturer: 3M

You May Also Be Interested in

Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORB SHEET 36\
Need more? Email Us
Laird Technologies, Inc.
RF EMI 4\
Need more? Email Us
Laird Technologies, Inc.
RF ABSORB SHEET 12.008\
Need more? Email Us
Laird Technologies EMI
RFSB,S,4.0
Lowest to $4.0714
Laird Technologies, Inc.
RF EMI ABSORBER SHEET .125X12X36
Need more? Email Us
Laird Technologies, Inc.
RF EMI 3.94\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBER SHEET 12X36
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess