EN
  • EN
  • DE
  • IT

203-6970-50-0602J

Part No 203-6970-50-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description Laser Diode Socket, .079 in (2 mm) Pin, No Mounting Flange, TextTool Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Gold
Current Rating 1 A
Diameter 2 mm
Flammability Rating UL94 V-0
Gender Female
Housing Material Polysulfone
Lead Free Contains Lead
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Contacts 3
Number of Positions 3
Pitch 2 mm
RoHS Compliant
Termination Through Hole
Voltage Rating 1 kV
Weight 453.59237 g
Win Source Part Number 1041772-203-6970-50-0602J
Categories Sockets for ICs,Transistors
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 203-6970-50-0602J CAD Model

Description

The 3M 1041772-203-6970-50-0602J is a socket for ICs and transistors.

  • Positions: 3
  • Pitch: 2mm
  • Voltage Rating: 1kV
  • Current Rating: 1A
  • Contact Material: Copper
  • Contact Plating: Gold
  • Housing Material: Polysulfone
  • Termination: Through-Hole
  • Supply: Short
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -55°C
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
DSL ASSY LGA771 LEADED
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 16POS TIN / 16 (2 x 8) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Preci-Dip
540-88-032-17-400 Preci-dip IC & Component Sockets datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 18POS TIN / 18 (2 x 9) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 20POS TIN / 20 (2 x 10) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Lowest to $0.9766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.0246 $72.1968
18+ $7.4050 $133.2900
28+ $7.1735 $200.8580
38+ $6.9421 $263.7998
49+ $6.7107 $328.8243
65+ $6.0165 $391.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess