Products specifications Report Issue?

Terminal Type Standard
Gender Male
Tab Width 0.187" (4.75mm)
Tab Thickness 0.020" (0.51mm)
Length - Overall 0.850" (21.59mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Mating End Insulated
Mounting Type Free Hanging (In-Line)
Features Butted Seam
Color Red
Contact Material Copper
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636823-94808
Ultra Librarian 3D Model Ultra Librarian 94808 CAD Model

You May Also Be Interested in

Panduit Corp
CONN QC RCPT 10-12AWG 0.250
Need more? Email Us
ECAD model for DR10-250-L
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for D14-188-C
Panduit Corp
CONN QC RCPT 18-22AWG 0.187
Need more? Email Us
ECAD model for DNF18-187-C
JST Sales America Inc.
SP CONTACT 187
Lowest to $0.0178
ECAD model for SPS-51T-187-8
Panduit Corp
CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
ECAD model for DV18-250B-MY
Phoenix Contact
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for 3240540
TE Connectivity
CONN QC RCPT 14-18AWG 0.250
Need more? Email Us
ECAD model for 521087-1
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for DNF14-205-C
Panduit Corp
CONN QC RCPT 18-22AWG 0.187
Need more? Email Us
ECAD model for DNF18-187FIB-M

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention