EN
  • EN
  • DE

LTC1688IS

Part No LTC1688IS
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Linear Technology
Package Bulk
Product Status Active
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 100Mbps
Voltage - Supply 3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625247-LTC1688IS
Ultra Librarian 3D Model Ultra Librarian LTC1688IS CAD Model

Description

Linear Technology LTC1688IS High-Speed Differential Line Driver

The LTC1688IS from Linear Technology is a high-performance, high-speed differential line driver designed for signaling and data transmission applications. This robust integrated circuit is engineered to drive balanced transmission lines like twisted pair or parallel strip lines with high fidelity, making it an ideal choice for telecommunications, networking, and high-speed data acquisition systems.

Key Features

  • High-Speed Operation: The LTC1688IS is capable of operating at high speeds, providing swift data transmission that is essential for modern high-speed communication protocols.
  • Differential Outputs: It features differential outputs which significantly reduce the effects of electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity over long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1688IS consumes low power, which helps to minimize heat generation and improves system reliability.
  • Adjustable Output Current: The output current of the LTC1688IS is adjustable, allowing for fine-tuning of the line impedance matching, which is critical for minimizing reflections and ensuring data integrity.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from damage due to overheating, thus ensuring a longer operational lifespan.

Applications

  • Cable Modems
  • DSL/ADSL Line Drivers
  • High-Speed Data Acquisition Systems
  • Baseband Data Transmission
  • Network Interface Cards

The LTC1688IS is housed in a sturdy 14-pin SOIC package, which offers a compact footprint suitable for space-constrained applications. Its industrial temperature range ensures reliable operation in various environments. With its high-speed capabilities and robust design, the LTC1688IS is a versatile component that enhances the performance and reliability of communication and data systems.

Linear Technology's commitment to quality and performance is evident in the LTC1688IS differential line driver, making it a top choice for engineers and designers looking for a reliable solution for their high-speed data transmission challenges.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.4964 $108.9928
3+ $44.7147 $134.1441
4+ $43.3171 $173.2684
6+ $41.9196 $251.5176
8+ $40.5232 $324.1856
10+ $36.3305 $363.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess