Products specifications Report Issue?

Color Blue
Contact Material Brass
Contact Plating Tin
Gender Female
Insulation Fully Insulated
Insulation Diameter 3.683 mm
Insulation Material Nylon
Lead Free Lead Free
Length 22.098 mm
Material Brass
Mount Free Hanging
Orientation Straight
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536904000
Tab Thickness 812.8 µm
Tab Width 6.35 mm
Terminal Material Brass
Termination Crimp
Weight 1.000001 g
Width 6.35 mm
Wire/Cable Gauge -14 AWG
Wire Gauge (Max) 16 AWG
Wire Gauge (Min) 14 AWG
Win Source Part Number 1151503-94820
Categories Terminals
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 94820 CAD Model

Description

This 3M female crimp terminal is a high-quality brass contact material connector that comes in a blue color.

  • Contact Material: Brass
  • Color: Blue
  • Termination: Crimp
  • Contact Plating: Tin
  • Length: 22.098 mm
  • Weight: 1.000001 g
  • Insulation Material: Nylon
  • Insulation: Fully Insulated
  • Tab Width: 6.35 mm
  • Tab Thickness: 812.8 µm
  • Mounting Type: Free Hanging
  • Wire/Cable Gauge: -14 AWG
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 750 MCM #5/8
Need more? Email Us
ECAD model for LCAX750-58-3
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
ECAD model for LCAX3/0-12F-X
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
ECAD model for LCA500-38F-6
TE Connectivity
8MM NG1+ TERMINAL / 0.315" (8.00mm) Quick Connect Female 9-10 AWG Crimp Connector Non-Insulated
Need more? Email Us
ECAD model for 1544965-1
Panduit Corp
CONN TERM RECT TONG 750 MCM #3/8
Need more? Email Us
ECAD model for LCC750-38DW-6
TE Connectivity
1526596-2
Need more? Email Us
ECAD model for 1526596-2
Harwin Inc.
CONN PIN RCPT .079 SOLDER / Pin Receptacle Connector 0.079" ~ 0.091" (2.00mm ~ 2.30mm) No Tail Solder
Need more? Email Us
ECAD model for H3492-01
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
ECAD model for MB1502
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for 3-520125-2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention