EN
  • EN
  • DE

N3408-6302RB

Part No N3408-6302RB
Manufacturer 3M
Catalog Circular Connectors - Housings
Description CONN HEADER VERT 16POS 2.54MM  /  Connector Header Through Hole 16 position 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr 3M
Series 3000
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 16
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Long
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Overall Contact Length 0.652" (16.56mm)
Insulation Height 0.680" (17.27mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1.75A
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number N3408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 5111162756,00051111732540,80000911349,05111173254,51111627563,7000057648,80400031649,N3408-6302RB-ND,N3408-6602RB-ND,N34086302RB,XP700003641,MHS16N,5111173254,N3408-6602RB,51111732540,00051111627563,05111162756
Standard Package 350
Win Source Part Number 1082362-N3408-6302RB
Ultra Librarian 3D Model Ultra Librarian N3408-6302RB CAD Model

Description

The 3M 3000 series header is a male pin connector designed for use in rectangular connectors.

  • Positions: 16
  • Features: Keying slot, mounting flange, and a latch lock/eject hooks, long fastening type
  • Contact Material: Copper alloy
  • Contact Finish - Mating: Gold
  • Contact Finish - Post: Tin
  • Current Rating: 1.75A
  • Temperature Range: -55°C to 105°C
  • Insulation Material: Polycyclohexylenedimethylene terephthalate (PCT), polyester, glass filled
  • Insulation Color: Black
  • Connection: Board to board or cable style
  • Pitch: 0.100 inches (2.54mm)
  • Contact Finish Thickness - Mating: 30.0µin (0.76µm)
  • Contact Finish Thickness - Post: 200.0µin (5.08µm)
  • Shrouding: Shrouded-4 wall
  • Row Spacing: 0.100 inches (2.54mm)

You May Also Be Interested in

TE Connectivity
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
TE Connectivity
INL REC ASM
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS INLINE
Lowest to $16.9690
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 14POS INLINE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1868 $60.5492
45+ $2.6148 $117.6660
69+ $2.5331 $174.7839
95+ $2.4514 $232.8830
122+ $2.3698 $289.1156
164+ $2.1245 $348.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess