EN
  • EN
  • DE

1SVR730100R3300

Part No 1SVR730100R3300
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Description ON Delay Single TDR, Screw, 0.05 s to 300 h, 2NO/2NC, 2 Contacts, SPDT, 24 to 48V dc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 300
Contact Material Cadmium
Depth 103.7 mm
Length 85.6 mm
Max Current Rating 60 mA
Maximum Operating Temperature 60 °C
Min Operating Temperature -25 °C
Mount DIN Rail
Number of Contacts 2
RoHS Compliant
Termination Screw
Width 22.5 mm
Win Source Part Number 971353-1SVR730100R3300
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SVR730100R3300 CAD Model

Description

The 971353-1SVR730100R3300 is an electronic component manufactured by ABB Embedded Power.

  • Termination: Screw
  • Contact Material: Cadmium
  • Contacts: Two
  • Length: 85.6 mm
  • Width: 22.5 mm
  • Depth: 103.7 mm
  • Mounting: SMD (SMT)
  • DIN Rail Mountable: Yes

You May Also Be Interested in

TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
ABB Embedded Power
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess