Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958778-IP3163
Categories OEM Parts(F-I)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP3163 CAD Model

Description

The ABB Embedded Power IP3163 is a high-performance DC-DC converter module designed for demanding applications in industrial and telecommunications sectors. It provides a regulated and isolated DC output voltage, ensuring stable power delivery in various operating conditions. Its robust design and comprehensive protection features make it suitable for critical systems requiring high reliability.

Applications:

  • Telecommunications infrastructure
  • Industrial automation equipment
  • Data centers
  • Networking devices
  • Power distribution systems

Features:

  • Wide input voltage range
  • High efficiency power conversion
  • Regulated and isolated output voltage
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown
  • Remote sense capability
  • Industry-standard footprint

Benefits:

  • Ensures reliable and stable power delivery to critical equipment, minimizing downtime.
  • Reduces energy costs due to high efficiency, contributing to a lower total cost of ownership.
  • Protects connected devices from damage due to voltage fluctuations or overcurrent conditions.
  • Allows for compensation of voltage drops in long power lines through remote sensing, maintaining accurate voltage at the load.
  • Simplifies integration into existing systems due to its standard footprint.

Additional Details:

The IP3163 DC-DC converter module incorporates advanced control algorithms and high-quality components to achieve optimal performance and reliability. It is designed to meet rigorous industry standards for safety and EMC compliance. Detailed specifications, including input voltage range, output voltage, output current, isolation voltage, and operating temperature range, are available in the product datasheet. The module is suitable for both convection-cooled and forced-air-cooled environments.

You May Also Be Interested in

Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Lowest to $4.7801
ECAD model for GSP1.9203.1
GOOD-ARK Electronics
Rectifier Diode Schottky 60V 5A 3-Pin(2+Tab) TO-277 T/R
Need more? Email Us
ECAD model for GSGC0560S
Renesas Electronics America
IC REG CTRLR DDR 2OUT 28SSOP / series Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Need more? Email Us
ECAD model for ISL6444CA-T
Samtec Inc.
CONN HDR 14POS 0.1 STACK T/H / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for HW-07-10-SM-D-490-110
Intel
MPU Atom® Processor C3508 64bit 14nm 1.6GHz 1310-Pin FCBGA
Need more? Email Us
ECAD model for HW8076503693501S R3JX
Samtec Inc.
Headers & Wire Housings
Need more? Email Us
ECAD model for ISDM-22
Eaton / Cutler Hammer
GJS8200AAM - Eaton Cutler-Hammer 200 AMP 4 POLE INDUSTRIAL CIRCUIT BREAKER
Need more? Email Us
ECAD model for GJS8200AAM
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-102-24-SM-S-240
Schurter Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for GSP2.9101.13

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention