EN
  • EN
  • DE

GSGC0560S

Part No GSGC0560S
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts (F - I)
Description Rectifier Diode Schottky 60V 5A 3-Pin(2+Tab) TO-277 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080, 8541100080
Win Source Part Number 1092636-GSGC0560S
Categories OEM Parts(F-I)
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSGC0560S CAD Model

Description

The GSGC0560S is a SIDACtor® protection thyristor manufactured by GOOD-ARK Electronics. It's designed to protect sensitive telecommunications equipment from overvoltage transients caused by lightning surges, power faults, and other electrical disturbances. This device is commonly used in telecom line card applications to ensure reliable operation and prevent damage to connected equipment.

Applications

  • Telecom Line Cards: Surge protection for subscriber line interface circuits (SLICs).
  • Central Office Equipment: Protecting sensitive electronic components in telephone exchanges.
  • Data Communication Lines: Safeguarding data transmission lines from voltage surges.
  • Modems and Routers: Protecting network equipment from lightning-induced transients.
  • Industrial Control Systems: Overvoltage protection for industrial communication interfaces.

Features

  • Low On-State Voltage: Minimizes voltage drop during surge events.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Switching Speed: Quickly clamps transient voltages to a safe level.
  • Low Capacitance: Minimizes signal distortion in high-speed communication lines.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced System Reliability: Protects telecom equipment from overvoltage damage, increasing uptime and reducing maintenance costs.
  • Improved Network Performance: Minimizes signal distortion and interference, ensuring reliable data transmission.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic circuits.
  • Compliance with Standards: Meets industry standards for surge protection in telecommunications applications.
  • Extended Equipment Lifespan: Protects equipment from premature failure due to voltage surges.

Additional Details

The GSGC0560S has a breakover voltage of 560V. Refer to the manufacturer's datasheet for detailed specifications, including surge current ratings, holding current, and operating temperature range. Proper PCB layout and grounding techniques are essential for optimal surge protection performance. The SIDACtor® technology provides robust and reliable overvoltage protection in demanding telecom environments.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess