Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078343-MP1-60B20
Categories OEM Parts(M-N)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP1-60B20 CAD Model

Description

The MP1-60B20 is a DC-DC converter module manufactured by ABB Embedded Power (formerly Lineage Power). This module is designed to provide a regulated output voltage from a DC input source, making it ideal for various embedded systems and power distribution applications. It boasts high efficiency and reliability in a compact form factor.

Applications

  • Telecommunications equipment
  • Data centers
  • Industrial automation systems
  • Networking devices
  • Power over Ethernet (PoE) applications

Features

  • DC-DC converter module
  • Wide input voltage range
  • Regulated output voltage
  • High efficiency
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Remote on/off control

Benefits

  • Stable and reliable power supply for sensitive electronic components
  • Reduced energy consumption due to high efficiency
  • Protection against damage from voltage, current, and temperature extremes
  • Flexible integration into various systems with remote control capabilities
  • Compact size for space-constrained applications

Additional Details

The MP1-60B20 accepts a wide DC input voltage range, typically from 36V to 75V, and provides a regulated output voltage of 20V. The output current capability is generally up to 3 Amperes, providing a power output of 60 Watts. Its high efficiency, usually exceeding 90%, minimizes heat dissipation and reduces overall system power consumption. The module incorporates comprehensive protection features including over-voltage, over-current, and over-temperature protection to safeguard both the converter and the load. The remote on/off control allows for easy integration into system-level power management schemes. The converter is designed to meet industry safety standards and electromagnetic compatibility (EMC) requirements. The module is typically available in a through-hole or surface mount package for convenient PCB mounting. The MP1-60B20 is suitable for applications requiring a stable and efficient DC power source in demanding environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC68SXA36
Freescale Semiconductor - NXP
SMT Cut Tapes
Need more? Email Us
ECAD model for MC74F367D
Freescale Semiconductor - NXP
Single 8-input, 2-V to 6-V NAND gate 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC30DR2
Rochester Electronics
8-BIT Otprom 2.1 Mhz Microcontroller PDIP40
Need more? Email Us
ECAD model for MC68HC705BD7P
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOEIAJ / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for MC74HC174AF
Freescale Semiconductor - NXP
Lowest to $1.8835
ECAD model for MC705K1CDW
Freescale Semiconductor - NXP
8-BIT EEPROM 2 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC811E2FN2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74AC810D
Freescale Semiconductor - NXP
Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Need more? Email Us
ECAD model for MC74F112DR2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention