EN
  • EN
  • DE

ZL750

Part No ZL750
Manufacturer ABB Embedded Power
Catalog OEM Parts (T - Z)
Description CONTACT KIT; 3 pole contact kit for AF750 across the line contactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981973-ZL750
Categories OEM Parts(T-Z)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZL750 CAD Model

Description

The ZL750 is a digital power controller from ABB Embedded Power designed to provide highly efficient and flexible power management solutions. It's typically used in applications requiring precise voltage regulation and monitoring. This controller allows for sophisticated control and monitoring of power supplies.

Applications:

  • Server Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Data Center Power Management
  • Networking Equipment

Features:

  • Digital Control: Enables precise and adaptive power management.
  • PMBus Communication: Supports industry-standard PMBus protocol for monitoring and control.
  • Voltage Regulation: Provides accurate and stable output voltage regulation.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the supply in case of overheating.
  • Programmable Parameters: Allows customization of control loops and protection thresholds.

Benefits:

  • High Efficiency: Optimized for high efficiency, reducing energy consumption.
  • Improved Reliability: Robust protection features enhance system reliability.
  • Simplified Design: Reduces complexity in power supply design.
  • Remote Monitoring: Allows remote monitoring and control via PMBus.
  • Adaptive Control: Dynamically adjusts control parameters for optimal performance.
  • Reduced Downtime: Protection features minimize the risk of system failures.

Additional Details:

The ZL750 leverages digital control techniques to offer superior performance compared to traditional analog controllers. Its PMBus interface allows for real-time monitoring of voltage, current, and temperature, enabling proactive management of power resources. Programmable parameters allow for fine-tuning of control loops and protection thresholds, ensuring optimal performance in a variety of applications. The controller’s advanced protection features, including OVP, OCP, and OTP, safeguard the load from damage, extending its lifespan. The ZL750 is designed to meet the stringent requirements of modern power systems, offering a flexible and efficient solution for power management. The integrated PMBus interface enables seamless integration with system management software. Its adaptability and robust feature set make it an ideal choice for mission-critical applications where reliability is paramount. The device is available in various package options to suit different board layout requirements.

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess