EN
  • EN
  • DE

S-812C49AY-B-G

Part No S-812C49AY-B-G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.9V 65MA TO92-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-812C
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 4.9V
Voltage Dropout (Max) 0.27V @ 10mA
Current - Output 65mA
Current - Quiescent (Iq) 500 nA
Current - Supply (Max) 2.1 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245835-S-812C49AY-B-G
Ultra Librarian 3D Model Ultra Librarian S-812C49AY-B-G CAD Model

Description

The S-812C49AY-B-G is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold, commonly used to protect sensitive electronic circuits from undervoltage conditions. The device is especially useful in applications where a stable voltage supply is critical for proper operation, such as in microcontrollers, memory devices, and other digital circuits.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller startup and prevents erratic behavior during power-up or voltage drops.
  • Battery-powered devices: Monitors battery voltage levels to prevent deep discharge and extend battery life.
  • Power supply monitoring: Supervises power supply output voltage to detect and respond to voltage sags or failures.
  • Memory protection: Prevents data corruption in memory devices by initiating backup or shutdown procedures during power loss.
  • Industrial control systems: Protects sensitive control circuitry from voltage fluctuations and ensures reliable operation.

Features

  • High-precision voltage detection: Accurately monitors the input voltage and triggers the output when the voltage falls below the set threshold.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Enables compact designs and easy integration into various electronic devices.
  • Built-in hysteresis: Prevents false triggering due to noise or voltage fluctuations near the threshold.
  • Open-drain output: Provides flexibility in circuit design and allows for easy interfacing with other components.

Benefits

  • Enhanced system reliability: Protects against voltage fluctuations and ensures stable operation, reducing the risk of malfunctions.
  • Extended battery life: Minimizes power consumption, allowing for longer runtime in battery-powered devices.
  • Reduced board space: Enables smaller and more compact designs, saving valuable board space.
  • Improved data integrity: Prevents data corruption during power failures by triggering data backup or shutdown procedures.
  • Cost-effective solution: Offers a high level of protection and reliability at a competitive price.

Additional Details

The S-812C49AY-B-G typically comes in a small SOT-23 package or similar. The '49' in the part number indicates a detection voltage of approximately 4.9V. Low current consumption is a key advantage for battery-powered applications. The hysteresis feature helps prevent unwanted switching near the threshold voltage. The open-drain output requires a pull-up resistor for proper operation. For detailed technical specifications, including the exact voltage detection threshold, hysteresis value, operating temperature range, and package dimensions, consult the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess