EN
  • EN
  • DE

S-85V1AB11-I6T1U

Part No S-85V1AB11-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.1V 200MA SNT-6A  /  Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 200mA 6-SMD, Flat Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr ABLIC Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 200mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-85V1
Other Names 1662-3380-6,1662-3380-1,1662-3380-2
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250123-S-85V1AB11-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-85V1AB11-I6T1U CAD Model

Description

The S-85V1AB11-I6T1U is a step-up DC/DC converter IC manufactured by ABLIC U.S.A. Inc. This converter is designed to boost a low input voltage to a higher, regulated output voltage. It is optimized for battery-powered applications, particularly those requiring a stable voltage for sensitive electronic components. Its key features include high efficiency, low quiescent current, and a small package size.

Applications:

  • Boosting voltage in battery-powered devices
  • Powering LCD displays
  • Driving LEDs
  • Portable electronic devices
  • Energy harvesting applications

Features:

  • Input voltage range: 0.9V to 6.0V
  • Output voltage: Fixed (determined by the part number, in this case related to 1.1V - further research needed)
  • High efficiency: Up to 90%
  • Low quiescent current: 6 μA (typical)
  • Oscillation frequency: 1.2 MHz
  • Small package: SOT-26
  • Protection features: Overcurrent protection

Benefits:

  • Efficient voltage conversion: The high efficiency minimizes power loss, extending battery life.
  • Stable output voltage: Provides a regulated output voltage, ensuring reliable operation of connected devices.
  • Low power consumption: The low quiescent current reduces power drain when the converter is not actively boosting the voltage.
  • Compact size: The small SOT-26 package saves valuable board space.
  • Protection against overcurrent: The overcurrent protection feature prevents damage to the IC and connected components.

Additional Details:

The S-85V1AB11-I6T1U operates at a fixed oscillation frequency of 1.2 MHz, allowing for the use of small external components. It integrates a built-in MOSFET for switching. The output voltage is fixed and determined by the specific variant of the S-85V1 series. Further research into the exact output voltage for the AB11 variant would be beneficial. This step-up DC/DC converter is ideal for applications needing a compact and efficient solution for boosting voltage from low-voltage sources.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess