EN
  • EN
  • DE

S-80838CNMA-B8XT1S

Part No S-80838CNMA-B8XT1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090410-S-80838CNMA-B8XT1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80838CNMA-B8XT1S CAD Model

Description

The S-80838CNMA-B8XT1S is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This device is designed to monitor power supply voltages and provide a reset signal to microcontrollers (MCUs) or other digital circuits when the voltage falls below a certain threshold. Voltage detectors are essential components in many electronic systems, ensuring proper operation and preventing data corruption by triggering a reset during undervoltage conditions.

Applications

  • Microcontroller reset: Providing a reliable reset signal to MCUs during power-up and power-down sequences or when the supply voltage drops unexpectedly.
  • Power supply monitoring: Monitoring the output voltage of power supplies to detect undervoltage conditions and trigger alarms or protective measures.
  • Battery management systems: Preventing deep discharge of batteries in portable devices by shutting down the device when the battery voltage falls below a critical level.
  • Industrial control equipment: Ensuring safe and reliable operation of industrial equipment by monitoring power supply voltages and triggering safety mechanisms.
  • Automotive electronics: Protecting sensitive electronic components in automobiles from damage due to voltage fluctuations or battery discharge.

Features

  • High-accuracy voltage detection: Provides precise and reliable voltage monitoring.
  • Low current consumption: Minimizes power consumption in battery-powered applications.
  • Compact package: Available in small packages for space-constrained designs.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.
  • Built-in hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations.

Benefits

  • Improved system stability: Ensures reliable operation of digital circuits by preventing malfunctions caused by undervoltage conditions.
  • Extended battery life: Low power consumption helps extend battery life in portable devices.
  • Simplified circuit design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Increased system reliability: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Data protection: Prevents data corruption in memory devices during undervoltage conditions by triggering a reset.

Additional Details

The S-80838CNMA-B8XT1S typically features a detection voltage around 3.8V, but it is crucial to refer to the specific datasheet for the precise voltage threshold. The device offers very low supply current consumption, usually in the microampere range. The package is generally a small surface-mount type, such as SOT-23. Hysteresis is incorporated to prevent false triggering. The output type is usually N-channel open drain, requiring a pull-up resistor. The operating temperature range is also a critical specification to consider for different applications.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess