EN
  • EN
  • DE

ADG3249BRJ-REEL7

Part No ADG3249BRJ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2.5 V/3.3 V, 2:1 Multiplexer/ Demultiplexer Bus Switch / Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 2-IN 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Win Source Part Number 172779-ADG3249BRJ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADG3249
Introduction Date August 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADG3249BRJ-REEL7 CAD Model

Description

Product Overview: ADG3249BRJ-REEL7

The ADG3249BRJ-REEL7 is a high-performance, low-voltage dual supply 1.8 V to 5.5 V, 2.5 Ω Bus Switch from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This bus switch is designed to provide high-speed, bidirectional switching for data bus and signal transmission applications.

Key Features

  • Low On Resistance: The device features ultra-low on resistance of 2.5 Ω, which minimizes signal distortion and ensures excellent signal integrity.
  • Wide Voltage Range: It operates across a wide dual supply voltage range of 1.8 V to 5.5 V, making it suitable for interfacing between different logic levels in mixed-voltage systems.
  • High-Speed Operation: The ADG3249BRJ-REEL7 is designed for high-speed operation, which is critical for modern digital communication and data processing applications.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for power-sensitive applications, extending battery life in portable devices.
  • Space-Saving Package: The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications

The ADG3249BRJ-REEL7 is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Data communication systems
  • Signal routing
  • Level translation
  • Computer peripherals

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG3249BRJ-REEL7 is no exception. It is manufactured using the company's advanced silicon technology, ensuring high performance and durability. The product is also available in a tape and reel packaging option (REEL7), which facilitates automated assembly processes for high-volume production environments.

With its robust feature set and proven reliability, the ADG3249BRJ-REEL7 is a smart choice for designers looking to enhance their systems with a high-quality bus switch solution from a trusted industry leader.

You May Also Be Interested in

National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess