EN
  • EN
  • DE

S-1135B27-M5T1S

Part No S-1135B27-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089577-S-1135B27-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135B27-M5T1S CAD Model

Description

The ABLIC U.S.A. Inc. S-1135B27-M5T1S is a high-accuracy voltage regulator designed for low-power applications. It features an ultra-low current consumption and is ideal for battery-powered devices and other applications requiring stable voltage regulation with minimal power loss.

Applications

  • Battery-Powered IoT Devices: Suitable for powering sensors, communication modules, and microcontrollers in IoT devices.
  • Wearable Electronics: Provides stable voltage for smartwatches, fitness trackers, and other wearable devices.
  • Remote Controls: Regulates voltage in remote controls, extending battery life.
  • Memory Backup Systems: Used in memory backup circuits to maintain data integrity during power outages.
  • Portable Instrumentation: Powers various components in handheld test and measurement equipment.

Features

  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable operation.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Compact package allows for easy integration into space-constrained applications.

Benefits

  • Long Battery Life: Ultra-low current consumption extends battery life in portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and reliable operation.
  • Efficient Power Management: Low dropout voltage improves overall system efficiency.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance reliability.
  • Compact Design: Small package allows for high-density circuit designs.

Additional Details

The S-1135B27-M5T1S has a fixed output voltage of 2.7V with high accuracy. The quiescent current is very low. The typical input voltage range is 2.0V to 5.5V. This regulator comes in a small SOT-23-5 package. Its operating temperature range is usually -40°C to +85°C. This component is commonly implemented in low-power wireless systems, remote sensors, and various battery-operated industrial and consumer products where efficiency and precision are key requirements.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess