EN
  • EN
  • DE

S-8261DAX-M6T1U

Part No S-8261DAX-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090561-S-8261DAX-M6T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261DAX-M6T1U CAD Model

Description

The S-8261DAX-M6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery and the device it powers.

Applications

  • Smartphones: Used in smartphones to protect the battery from overcharging, over-discharging, and short circuits.
  • Tablets: Integrated into tablet battery management systems for safety and extended battery life.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable devices to ensure proper battery protection.
  • Portable Audio Players: Used in MP3 players and portable speakers to protect the battery from damage.
  • Bluetooth Headphones: Implemented in wireless earbuds and headphones to manage battery performance and safety.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage.
  • Overdischarge Protection: Cuts off the discharge current when the battery voltage drops below a safe level.
  • Overcurrent Protection: Limits the current flowing from the battery to protect against short circuits or excessive loads.
  • High-Accuracy Voltage Detection: Ensures precise voltage monitoring for reliable protection.
  • Low Current Consumption: Minimizes power drain from the battery, extending its runtime.
  • Small Package Size: Allows for integration into compact battery packs.

Benefits

  • Enhanced Battery Safety: Prevents dangerous conditions such as overheating and explosion.
  • Extended Battery Life: Protects the battery from damage, prolonging its usable life.
  • Improved Device Reliability: Ensures that the device operates safely and reliably.
  • Reduced Risk of Fire or Explosion: Minimizes the potential hazards associated with lithium-ion batteries.
  • Compliance with Safety Standards: Helps device manufacturers meet regulatory requirements.

Additional Details

The S-8261DAX-M6T1U incorporates features such as overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current. The IC monitors the battery's voltage and current, and when a fault condition is detected, it takes action to protect the battery by disconnecting it from the charging or discharging circuit. The extremely low current consumption of the IC contributes to extending battery life in portable devices.

The device typically comes in a small package such as SOT-23-6, which allows for easy integration into space-constrained applications. For proper use, designers must refer to the datasheet for specific electrical characteristics, application circuits, and handling precautions. ABLIC also provides application notes and reference designs to assist in the implementation of the S-8261DAX-M6T1U in various applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0428
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1109 $50.4595
1,100+ $0.0910 $100.1000
1,705+ $0.0882 $150.3810
2,345+ $0.0853 $200.0285
3,035+ $0.0825 $250.3875
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess