EN
  • EN
  • DE

ABM3C-10.000MHZ-D4Y

Part No ABM3C-10.000MHZ-D4Y
Manufacturer Abracon LLC
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843100-ABM3C-10.000MHZ-D4Y
Ultra Librarian 3D Model Ultra Librarian ABM3C-10.000MHZ-D4Y CAD Model

Description

The Abracon ABM3C-10.000MHZ-D4Y is a miniature quartz crystal oscillator designed for frequency control in various electronic applications. This oscillator provides a stable and accurate 10.000 MHz frequency, making it suitable for use in microcontrollers, communication devices, and other precision timing circuits. The 'D4Y' likely refers to specific parameters or packaging details - consult the datasheet for precise specifications.

Applications

  • Microcontroller clock circuits.
  • Real-time clock (RTC) modules.
  • Communication devices (e.g., radios, transceivers).
  • Consumer electronics.
  • Industrial control systems.

Features

  • Frequency: 10.000 MHz.
  • Frequency Stability: High frequency stability (consult datasheet for specific ppm value).
  • Operating Temperature Range: Wide operating temperature range (consult datasheet for specific range).
  • Supply Voltage: Low supply voltage operation (consult datasheet for specific voltage).
  • Small Size: Miniature package for space-constrained applications.

Benefits

  • Stable Frequency: Provides a highly stable and accurate 10.000 MHz frequency output.
  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions.
  • Easy Integration: Simple to integrate into existing circuit designs.
  • Compact Design: Suitable for applications where space is limited.

Additional Details

The Abracon ABM3C-10.000MHZ-D4Y crystal oscillator is designed for surface mount technology (SMT) assembly, allowing for automated manufacturing processes. It's commonly used in applications requiring a precise and stable clock signal. The crystal's compact size and reliable performance make it a versatile solution for various frequency control needs. The datasheet should be consulted for specific details such as the exact operating temperature range, frequency stability, supply voltage, and other electrical characteristics to fully understand the 'D4Y' designation.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0489 $51.2225
60+ $1.6812 $100.8720
93+ $1.6287 $151.4691
127+ $1.5761 $200.1647
165+ $1.5236 $251.3940
220+ $1.3660 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 982 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess