EN
  • EN
  • DE

AISC-0603F-R47J-T

Part No AISC-0603F-R47J-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 470NH 470MA 370MOHM SM / 470 nH Unshielded Drum Core, Wirewound Inductor 470 mA 370mOhm Max 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AISC-0603F
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 470 nH
Tolerance ±5%
Current Rating (Amps) 470 mA
Shielding Unshielded
DC Resistance (DCR) 370mOhm Max
Frequency - Self Resonant 670MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 7.9 MHz
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Dimension 0.063" L x 0.039" W (1.60mm x 1.00mm)
Height - Seated (Max) 0.047" (1.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names -535-12525-1,-AISC-0603F-R47J-TCT-ND,-535-12525-2,535-12525-1,535-12525-2,535-AISC-0603F-R47J-TCT,-AISC-0603F-R47J-TTR,AISC-0603F-R47J-T-ND,535-AISC-0603F-R47J-TDKR,535-12525-2-ND,535-AISC-0603F-R47J-TTR,-AISC-0603F-R47J-TCT,-AISC-0603F-R47J-TTR-ND,535-12525-1-ND
Standard Package 3,000
Win Source Part Number 1133493-AISC-0603F-R47J-T
Ultra Librarian 3D Model Ultra Librarian AISC-0603F-R47J-T CAD Model

Description

The Abracon LLC fixed inductor with a win source part number of 1133493-AISC-0603F-R47J-T has a drum core, wirewound type.

  • Shielding: unshielded
  • Inductance: 470 nH
  • Tolerance: ±5%
  • DC Resistance (DCR): 370mOhm Max.
  • Package: tape and reel
  • Standard Package: 3,000
  • Mounting: SMD (SMT) technology
  • Operating Temperature: -40°C ~ 85°C
  • Frequency Self-Resonant: 670MHz

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess