EN
  • EN
  • DE

A54SX08A

Part No A54SX08A
Manufacturer Actel Corporation
Catalog Miscellaneous
Description SX-A Family FPGAs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Actel Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816337-A54SX08A
Ultra Librarian 3D Model Ultra Librarian A54SX08A CAD Model

Description

The A54SX08A is a Field Programmable Gate Array (FPGA) from Actel Corporation (now Microchip Technology). It belongs to the SX family, known for its high performance and radiation tolerance, making it suitable for aerospace, defense, and high-reliability industrial applications. The device provides a flexible platform for implementing custom digital logic circuits.

Applications

  • Aerospace Systems
  • Defense Electronics
  • High-Reliability Industrial Control
  • Data Acquisition Systems
  • Telecommunications Infrastructure

Features

  • High Performance: Provides fast switching speeds for demanding applications.
  • Radiation Tolerance: Resistant to radiation effects, ensuring reliable operation in harsh environments.
  • Non-Volatile Configuration: Retains configuration data without external memory.
  • Flexible I/O: Supports a wide range of input/output standards.
  • On-Chip Resources: Includes configurable logic blocks, registers, and memory.

Benefits

  • Customizable Logic: Allows designers to implement custom digital circuits tailored to specific requirements.
  • Fast Time-to-Market: Reduces development time compared to custom ASIC designs.
  • Reduced System Cost: Integrates multiple functions into a single device, lowering overall system expenses.
  • High Reliability: Ensures robust performance in challenging operating conditions.
  • Long-Term Availability: Provides a stable platform for long-lifecycle applications.

Additional Details

The A54SX08A operates within a specified voltage and temperature range, ensuring stable performance under diverse conditions. Its radiation-tolerant design makes it suitable for use in space-based and high-altitude applications. The non-volatile configuration eliminates the need for external memory, simplifying the design and reducing power consumption.

The device supports a variety of I/O standards, allowing it to interface with a wide range of external devices. Its on-chip resources include configurable logic blocks, registers, and memory, providing designers with the flexibility to implement complex digital circuits. Actel's (now Microchip) development tools provide a comprehensive environment for designing, simulating, and programming the A54SX08A.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess