EN
  • EN
  • DE

ACT8846QM

Part No ACT8846QM
Manufacturer Active-Semi International Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816535-ACT8846QM
Ultra Librarian 3D Model Ultra Librarian ACT8846QM CAD Model

Description

The ACT8846QM is a highly integrated power management unit (PMU) designed by Active-Semi International Inc. It's tailored for applications requiring efficient power delivery, such as portable devices and embedded systems.

Applications:

  • Smartphones: Power management for various subsystems, including the application processor, display, and peripherals.
  • Tablets: Efficiently manages power distribution and battery charging in tablet devices.
  • Wearable Devices: Provides a compact and efficient power solution for smartwatches and fitness trackers.
  • Portable Media Players: Manages power for the display, audio, and storage components.
  • Embedded Systems: Suitable for a wide range of embedded applications requiring multiple voltage rails and power management features.

Features:

  • Multiple Buck Converters: Integrates multiple buck (step-down) converters for efficient voltage regulation.
  • Low Quiescent Current: Features low quiescent current for extended battery life in portable devices.
  • Integrated LDOs: Includes integrated low-dropout (LDO) regulators for low-noise power supply.
  • Battery Charger: Incorporates a battery charger for lithium-ion (Li-ion) or lithium-polymer (Li-Po) batteries.
  • I2C Interface: Provides an I2C interface for flexible control and configuration.

Benefits:

  • Improved Power Efficiency: Multiple buck converters and LDOs provide efficient power delivery, reducing energy waste.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Reduced System Size: Highly integrated design reduces the number of external components, saving board space.
  • Flexible Configuration: I2C interface allows for flexible control and configuration of power management parameters.
  • Enhanced System Reliability: Integrated protection features enhance system reliability and prevent damage from overvoltage, overcurrent, and overtemperature conditions.

Additional Details:

The ACT8846QM is a PMU that manages power delivery to various subsystems in portable and embedded devices. It typically includes buck converters to step down the battery voltage to lower voltage rails required by different components, LDO regulators to provide clean and stable power, and a battery charger to charge the battery efficiently and safely.

Key specifications include the input voltage range, output voltage and current capabilities, quiescent current, switching frequency, and operating temperature range. The device is available in a compact QFN (Quad Flat No-Lead) package. Proper PCB layout and thermal management techniques are crucial for ensuring optimal performance and reliability.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess