Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451213-SC2VF1B18
Manufacturer Adata
Ultra Librarian 3D Model Ultra Librarian SC2VF1B18 CAD Model

Description

The SC2VF1B18 by Adata is a DDR2 Fully Buffered DIMM that brings high-speed and large capacity memory solutions to servers and workstations that handle intensive applications. Offering a capacity of 2GB with a 256Mx72 configuration, this FBDIMM is designed to enhance the performance of next-generation computers with its DDR2-800 (PC2-6400) speed, enabling fast and efficient processing of data. Its 240-pin design ensures compatibility with a broad range of systems, while the fully buffered feature improves the memory signal, allowing for stable operations even in environments with high data demands. Manufactured by Adata, known for its reliable and innovative memory products, the SC2VF1B18 is engineered for those who need improved system responsiveness and capacity.

You May Also Be Interested in

Samsung
DDR3-1600 512Mx72 ECC UDIMM (4GB)
Need more? Email Us
ECAD model for M391B5273DH0-CK0
Hynix Semiconductor
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for HMT84GL7AMR4A-PBMC
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for 661548\4GB\256Mx8\16C
Micron Technology Inc.
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for MT72KSZS4G72LZ-1G6
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK
Elpida Memory
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for EBJ40UG8EFUO-GN-F
Kingston
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for KVR16LN11S8/4
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6AFR8A-PBN0
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6BFR8A-PBN0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention