EN
  • EN
  • DE

661548\4GB\256Mx8\16C

Part No 661548\4GB\256Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948044-661548\4GB\256Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 661548\4GB\256Mx8\16C CAD Model

Description

The Hynix Semiconductor 661548\4GB\256Mx8\16C is a 4GB DDR3 SDRAM memory module designed for use in a variety of computing applications, including desktop PCs, laptops, and servers. This module is constructed with high-quality components to ensure reliable performance and longevity.

Applications:

  • Desktop PCs: Used to increase system memory for improved multitasking and application performance.
  • Laptops: Upgrades laptop memory for smoother operation and faster response times.
  • Servers: Provides additional memory capacity for server applications, improving overall system efficiency.
  • Workstations: Enhances performance in demanding applications such as video editing, CAD, and scientific simulations.
  • Embedded Systems: Can be integrated into embedded systems requiring substantial memory capacity.

Features:

  • Capacity: 4GB (Gigabytes) of memory.
  • Configuration: Organized as 256Mx8 (256 Million x 8 bits).
  • Architecture: Utilizes a 16C architecture.
  • DDR3 Technology: Employs DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) technology for faster data transfer rates and improved bandwidth.
  • High Bandwidth: Delivers high memory bandwidth to support demanding applications.
  • Low Voltage Operation: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • Reliability: Built with high-quality components for enhanced reliability and stability.
  • Compatibility: Compatible with a wide range of systems supporting DDR3 memory.

Benefits:

  • Improved Performance: Enhances system performance by providing ample memory for applications and multitasking.
  • Faster Data Transfer: DDR3 technology ensures quick data transfer, reducing latency and improving response times.
  • Increased Multitasking Capabilities: Enables users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Enhanced Gaming Experience: Improves gaming performance by providing sufficient memory for smooth gameplay and reduced loading times.
  • Reduced Power Consumption: Lower voltage operation helps to reduce power consumption, extending battery life in laptops and reducing overall energy costs.
  • Reliable Operation: High-quality components ensure stable and reliable performance, minimizing the risk of system crashes or data corruption.
  • Easy Installation: Designed for easy installation in compatible systems.

This DDR3 memory module is an ideal solution for users looking to upgrade their system's memory capacity and improve overall performance. Its high bandwidth and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess