EN
  • EN
  • DE

AD45102ARUZ

Part No AD45102ARUZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010115-AD45102ARUZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD45102ARUZ CAD Model

Description

The AD45102ARUZ is a precision, low-noise, rail-to-rail input and output operational amplifier manufactured by Analog Devices (ADI). Designed for applications demanding high accuracy and low distortion, it offers excellent performance over a wide range of operating conditions. Its combination of precision and versatility makes it suitable for various signal conditioning and amplification tasks in industrial and instrumentation systems.

Applications:

  • Precision Instrumentation: Employed in high-accuracy measurement equipment such as digital multimeters (DMMs) and data acquisition systems (DAS).
  • Sensor Signal Conditioning: Amplifies and conditions signals from sensors, including pressure sensors, temperature sensors, and strain gauges.
  • Medical Devices: Used in medical instrumentation, such as ECG monitors and blood pressure monitors, for accurate signal processing.
  • Process Control: Utilized in industrial process control systems for precise signal amplification and filtering.
  • Audio Amplification: Used in audio preamplifiers and headphone amplifiers for high-fidelity audio reproduction.

Features:

  • Rail-to-Rail Input and Output: Allows for a wide input voltage range and maximum output dynamic range, improving signal fidelity.
  • Low Noise: Features low input voltage noise, ensuring accurate amplification of low-level signals.
  • Low Offset Voltage: Offers a low input offset voltage, reducing errors in precision applications.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification and signal conditioning.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in system design.
  • Low Input Bias Current: Features low input bias current, minimizing errors due to source impedance.

Benefits:

  • High Accuracy: Low offset voltage and low noise ensure accurate signal amplification and conditioning.
  • Wide Dynamic Range: Rail-to-rail input and output swing maximizes the usable signal range.
  • Simplified Circuit Design: Versatile performance characteristics reduce the need for external components and simplify circuit layout.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and flexibility.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.

Additional Details:

The AD45102ARUZ operational amplifier is designed for optimal performance in precision applications. It typically has a gain-bandwidth product of several MHz, providing good AC performance. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are high, ensuring stable performance even with variations in input voltage and power supply. The amplifier is available in a small MSOP package, making it easy to integrate into existing designs. Its combination of precision, low noise, and rail-to-rail operation makes it an excellent choice for demanding analog signal processing applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess