EN
  • EN
  • DE

KTY82/252,215

Part No KTY82/252,215
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 2.05K OHM TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features PTC Thermistor 2.05 kOhms TO-236-3, SC-59, SOT-23-3
Manufacturer NXP
Series KTY82
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23 (TO-236AB)
Family Name KTY82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 934019730215, KTY82/252 T/R, KTY82/252 T/R-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922565-KTY82/252,215
Ultra Librarian 3D Model Ultra Librarian KTY82/252,215 CAD Model

Description

Introducing the NXP KTY82/252,215 Temperature Sensor

The NXP KTY82/252,215 represents a leap forward in precision temperature sensing technology. Designed for a wide array of applications, this silicon temperature sensor is renowned for its reliability, accuracy, and ease of use. Its robust construction allows it to perform under various environmental conditions, making it an ideal choice for industries ranging from automotive to consumer electronics, and industrial automation.

Key Features:

  • High Accuracy: The KTY82/252,215 sensor provides excellent accuracy, ensuring precise temperature measurement that is critical for maintaining optimal performance in sensitive applications.
  • Wide Operating Temperature Range: This sensor operates effectively across a broad temperature range, making it versatile for use in environments that experience extreme temperatures.
  • Long-Term Stability: NXP's commitment to quality means that the KTY82/252,215 is designed for stability over time, providing consistent performance throughout its lifecycle.
  • Low Thermal Time Constant: With its low thermal time constant, the sensor responds quickly to changes in temperature, which is essential for applications that require rapid temperature monitoring and adjustments.
  • Simple Integration: The KTY82/252,215 is designed for easy integration into various circuits, thanks to its simple two-wire interface, which simplifies the design-in process and reduces time to market.

Applications:

The versatility of the KTY82/252,215 makes it suitable for a wide range of applications, including:

  • Temperature monitoring and control systems
  • Automotive engine and gearbox systems
  • Industrial process control
  • Consumer electronics
  • Medical equipment

Technical Specifications:

The NXP KTY82/252,215 temperature sensor comes with the following specifications:

  • Resistance at 25°C: 2 kΩ
  • Temperature Coefficient: Positive
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD70

With its combination of performance, durability, and ease of use, the NXP KTY82/252,215 is the go-to choice for engineers and designers who require a reliable temperature sensing solution. Whether you are developing advanced automotive systems or creating the next generation of consumer electronics, this sensor provides the accuracy and dependability that your projects demand.

You May Also Be Interested in

Vishay
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $0.1094
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Murata Electronics North America
Lowest to $0.2896
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1440
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5426 $59.0538
31+ $3.7272 $115.5432
48+ $3.6117 $173.3616
67+ $3.4950 $234.1650
86+ $3.3784 $290.5424
115+ $3.0284 $348.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess