EN
  • EN
  • DE

ADP3338AKC50RL7

Part No ADP3338AKC50RL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043689-ADP3338AKC50RL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC50RL7 CAD Model

Description

The ADP3338AKC50RL7 is a precision low dropout (LDO) regulator manufactured by Analog Devices (ADI). It is designed to provide a stable and accurate 5.0V output voltage from a higher input voltage, while minimizing power loss. This LDO regulator is known for its high efficiency, low quiescent current, and excellent transient response, making it suitable for a wide range of applications, particularly in battery-powered and portable devices.

Applications:

  • Battery-powered devices
  • Portable equipment
  • Post regulation for switching power supplies
  • Microprocessor and microcontroller power
  • Noise-sensitive applications

Features:

  • High accuracy: Provides a precise 5.0V output voltage.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Excellent transient response: Quickly responds to changes in load current.
  • Overcurrent and thermal protection: Protects the regulator from damage.

Benefits:

  • Extended battery life: Low quiescent current and high efficiency extend battery life.
  • Improved system performance: Stable and accurate output voltage ensures reliable operation.
  • Reduced noise: Low output noise minimizes interference in sensitive circuits.
  • Enhanced system reliability: Protection features prevent damage from overcurrent and thermal conditions.
  • Simplified design: Requires minimal external components.

The ADP3338AKC50RL7 is commonly used in applications where a stable and efficient 5.0V power supply is required. It is often used to power microprocessors, microcontrollers, and other digital circuits in battery-powered devices, such as smartphones, tablets, and portable instruments. The regulator's low dropout voltage and quiescent current make it an ideal choice for applications where battery life is a concern. Its excellent transient response ensures that the output voltage remains stable even under rapidly changing load conditions.

The ADP3338AKC50RL7 also incorporates overcurrent and thermal protection, safeguarding both the regulator and the load from potential damage due to fault conditions. This makes it a reliable choice for demanding applications where system reliability is paramount. The device requires minimal external components, simplifying system design and reducing overall cost.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0081
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess