EN
  • EN
  • DE

AD707KNZ

Part No AD707KNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042922-AD707KNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD707KNZ CAD Model

Description

The AD707KNZ is a low-power, precision instrumentation amplifier from Analog Devices (ADI). It's designed for amplifying low-level signals with high accuracy and low noise. Its high common-mode rejection ratio and excellent linearity make it suitable for demanding applications such as sensor signal conditioning and precision measurement systems.

Applications

  • Sensor Signal Conditioning (e.g., strain gauges, thermocouples, load cells)
  • Medical Instrumentation (e.g., ECG, EEG)
  • Process Control
  • Data Acquisition Systems
  • Precision Current Sensing

Features

  • Low Power Consumption: Ideal for battery-powered and portable applications.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise, improving accuracy.
  • Low Input Offset Voltage: Minimizes errors in signal amplification.
  • Low Noise: Ensures accurate amplification of low-level signals.
  • High Open-Loop Gain: Provides accurate amplification with minimal distortion.
  • Wide Input Voltage Range: Accommodates a variety of input signal levels.

Benefits

  • Improved Accuracy: The high CMRR, low offset voltage, and low noise ensure accurate and reliable signal amplification.
  • Longer Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified Design: The ease of use and stable performance simplify the design process.
  • Reduced System Cost: Integrated features can help minimize component count.
  • Enhanced Performance: Provides excellent performance for demanding applications requiring accurate amplification of low-level signals.

Specifications (Typical)

  • Input Offset Voltage: (Consult Datasheet, typical value is in microvolts)
  • Input Bias Current: (Consult Datasheet, typical value is in nanoamperes)
  • Common-Mode Rejection Ratio (CMRR): (Consult Datasheet, typically very high, in dB)
  • Open-Loop Gain: (Consult Datasheet, typically very high, in dB)
  • Supply Voltage Range: (Consult Datasheet)
  • Quiescent Current: (Consult Datasheet, low, in milliamperes or microamperes)
  • Operating Temperature Range: (Consult Datasheet)
  • Package Type: (Consult Datasheet, likely a DIP or SOIC package; KNZ indicates a specific package variation)

Note: Always refer to the official Analog Devices datasheet for the AD707KNZ for complete specifications and application information.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess