EN
  • EN
  • DE

AD741LNZ

Part No AD741LNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042961-AD741LNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD741LNZ CAD Model

Description

The AD741LNZ is a general-purpose operational amplifier characterized by its low input bias current and moderate speed, making it suitable for a variety of applications where precision and stability are required.

Applications:

  • Sample and hold amplifiers
  • Integrators
  • Current to voltage converters
  • Photodiode amplifiers
  • Long-term integrators
  • Medical instrumentation

Features:

  • Low input bias current: 50 pA maximum
  • Low offset voltage: 2 mV maximum
  • Low offset voltage drift: 5 µV/°C maximum
  • High open-loop gain: 100 dB minimum
  • Internal frequency compensation
  • Short-circuit protection
  • Available in 8-lead PDIP package

Benefits:

  • High precision: The low input bias current and offset voltage ensure accurate signal amplification, minimizing errors in sensitive circuits.
  • Stable performance: The low offset voltage drift ensures that the amplifier's performance remains consistent over a wide temperature range.
  • Versatile: The AD741LNZ is suitable for a wide range of applications due to its balanced performance characteristics.
  • Easy to use: The internal frequency compensation simplifies circuit design and eliminates the need for external compensation components.
  • Robust design: The short-circuit protection ensures that the amplifier is protected against damage from accidental short circuits.

Additional Details:

The AD741LNZ operational amplifier features a bipolar input stage that provides low input bias current and offset voltage. The high open-loop gain ensures accurate amplification over a wide range of signal levels. The internal frequency compensation simplifies circuit design and eliminates the need for external compensation components. The amplifier is designed to operate with dual power supplies ranging from ±5 V to ±18 V, providing flexibility in power supply design.

The AD741LNZ is available in a standard 8-lead PDIP package, making it easy to use in a wide range of applications. Its robust design and high-performance characteristics make it a popular choice for demanding applications where precision and stability are critical. The amplifier is also characterized for operation over a wide temperature range, ensuring reliable performance in harsh environments.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess