EN
  • EN
  • DE

AD8061ARTZRL7

Part No AD8061ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043156-AD8061ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8061ARTZRL7 CAD Model

Description

The AD8061ARTZRL7 is a high-performance, low power, single supply voltage feedback amplifier from Analog Devices (ADI). It is known for its excellent combination of bandwidth, slew rate, and low distortion, making it suitable for a wide range of applications.

Applications:

  • Video amplifiers: Used in professional and consumer video equipment.
  • Cable drivers: Employed in systems where signals need to be transmitted over coaxial cables.
  • ADC/DAC buffering: Provides a stable and accurate signal for analog-to-digital and digital-to-analog converters.
  • Line receivers: Used to receive signals transmitted over long distances.
  • Portable instruments: Suitable for battery-powered devices requiring low power consumption.
  • Imaging: Utilized in medical and industrial imaging systems.

Features:

  • High bandwidth: Offers a wide bandwidth of 300 MHz, enabling amplification of high-frequency signals.
  • High slew rate: Features a high slew rate of 175 V/μs, ensuring fast signal response.
  • Low distortion: Delivers low total harmonic distortion (THD) and noise, maintaining signal integrity.
  • Low input voltage noise: Minimizes noise contribution from the amplifier itself.
  • Single-supply operation: Operates from a single supply voltage, simplifying power supply design.
  • Rail-to-rail output: Provides a wide output voltage swing, maximizing dynamic range.
  • Low power consumption: Consumes only 6.5 mA of supply current, making it energy-efficient.

Benefits:

  • Improved signal quality: High bandwidth and low distortion ensure accurate signal amplification.
  • Enhanced system performance: Fast slew rate enables rapid signal processing.
  • Simplified system design: Single-supply operation reduces the complexity of power supply design.
  • Extended battery life: Low power consumption prolongs the operating time of battery-powered devices.
  • Increased dynamic range: Rail-to-rail output maximizes the usable signal range.
  • Reduced noise: Low input voltage noise minimizes unwanted signal interference.

Additional Details:

The AD8061 is available in a small SOT-23 package. It operates over a wide temperature range. The AD8061ARTZRL7 is the tape and reel version which facilitates automated assembly processes. This amplifier is suitable for applications requiring high-performance amplification with low power consumption.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess