EN
  • EN
  • DE

AD8641AKSREEL7

Part No AD8641AKSREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043247-AD8641AKSREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8641AKSREEL7 CAD Model

Description

The AD8641AKSREEL7 is a quad precision operational amplifier from Analog Devices (ADI). It features very low offset voltage, input bias current, and input voltage noise, making it well-suited for applications requiring high accuracy and signal integrity, particularly where multiple op-amps are needed. The 'AKS' indicates a specific package and performance grade, and 'REEL7' signifies a reel packaging for automated assembly.

Applications

  • Precision Instrumentation
  • Medical Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Industrial Control Systems

Features

  • Quad Operational Amplifier
  • Very Low Offset Voltage
  • Low Input Bias Current
  • Low Input Voltage Noise
  • Rail-to-Rail Output
  • Wide Supply Voltage Range
  • Excellent AC Performance

Benefits

  • High Accuracy: The low offset voltage and input bias current ensure minimal errors in signal amplification and processing.
  • Low Noise: Minimal noise interference results in clearer and more accurate signal reproduction, especially in sensitive applications.
  • Space-Saving: Quad op-amp in a single package saves board space and reduces component count.
  • Wide Dynamic Range: Rail-to-rail output maximizes the signal range, allowing for more efficient use of the available voltage.
  • Versatile Usage: Suitable for applications requiring precision amplification and signal conditioning.

Additional Details

The AD8641AKSREEL7's specifications include a low offset voltage, typically in the microvolt range, and minimal input bias current. Its rail-to-rail output capability allows the output voltage to swing close to the supply rails, maximizing the dynamic range. This op-amp is designed to operate over a wide supply voltage range. The 'REEL7' suffix indicates that the component is provided on a tape and reel, optimized for automated assembly processes. It provides excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) for robust performance.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1522 $58.1308
30+ $3.8843 $116.5290
47+ $3.7503 $176.2641
67+ $3.4823 $233.3141
87+ $3.3483 $291.3021
108+ $3.2144 $347.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,022 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess