EN
  • EN
  • DE

ADDI7018XCPZ

Part No ADDI7018XCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043418-ADDI7018XCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDI7018XCPZ CAD Model

Description

The ADDI7018XCPZ is a highly integrated, low-power CMOS image sensor interface device from Analog Devices. It's designed to bridge the gap between image sensors with parallel data outputs and processors using high-speed serial interfaces, primarily for camera applications.

Applications

  • Automotive Camera Systems (e.g., Advanced Driver-Assistance Systems - ADAS)
  • Surveillance Cameras
  • Industrial Imaging
  • Medical Imaging
  • Consumer Electronics (e.g., digital cameras, smartphones)

Features

  • Parallel to Serial Conversion: Converts parallel image sensor data to a high-speed serial output.
  • MIPI CSI-2 Transmitter: Compliant with the MIPI CSI-2 standard for serial data transmission.
  • Low Power Consumption: Designed for battery-powered applications.
  • Programmable Features: Allows for customization of data format and timing.
  • Small Package: Compact package for space-constrained applications.
  • Integrated PLL: On-chip Phase-Locked Loop for generating necessary clock signals.

Benefits

  • Simplified System Design: Reduces the complexity of interfacing image sensors to processors.
  • Reduced Board Space: Integration minimizes the number of external components required.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Improved Performance: High-speed serial interface enables high frame rates and resolutions.
  • Increased Flexibility: Programmable features allow for adaptation to different image sensors and processors.

Additional Details

The ADDI7018XCPZ supports various image sensor data formats, including RGB, YUV, and RAW. It includes programmable features for adjusting data alignment, polarity, and timing. The MIPI CSI-2 transmitter supports various data rates. The device operates from a single power supply. It is available in a chip-scale package (CSP). The operating temperature range is typically -40°C to +85°C. It facilitates the transmission of high-resolution image data with minimal latency and power consumption, making it ideal for a wide range of imaging applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess