Products specifications Report Issue?

Win Source Part Number 1043436-ADF4106BCPZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4106BCPZRL7 CAD Model

Description

The ADF4106BCPZRL7 is a fractional-N frequency synthesizer from Analog Devices. It's primarily used in phase-locked loop (PLL) applications for wireless communication systems and other frequency generation applications.

Applications:

  • Base Stations for Wireless Communication: Used in cellular base stations for generating precise local oscillator frequencies.
  • Wireless LAN (WLAN) Systems: Employed in WLAN devices such as routers and access points for frequency synthesis.
  • Cable TV (CATV) Tuners: Integrated into CATV tuners for channel selection and frequency conversion.
  • Satellite Communication Systems: Utilized in satellite transceivers for frequency upconversion and downconversion.
  • Test and Measurement Equipment: Incorporated into signal generators and spectrum analyzers for precise frequency control.

Features:

  • Fractional-N Synthesizer: Allows for fine frequency resolution, enabling the generation of frequencies with high accuracy.
  • Wideband Operation: Supports a wide range of frequencies, making it versatile for various applications.
  • Low Phase Noise: Minimizes phase noise, ensuring clean signal generation and reducing interference.
  • Fast Lock Time: Achieves fast lock times, enabling quick frequency switching.
  • SPI Interface: Uses a serial peripheral interface (SPI) for easy programming and control.
  • Integrated VCO: Some variations have integrated Voltage Controlled Oscillator (VCO), simplifying design and reducing component count.

Benefits:

  • Precise Frequency Generation: Fractional-N architecture allows for highly accurate frequency synthesis, improving system performance.
  • Versatile Application: Wideband operation makes it suitable for a variety of wireless communication and frequency generation applications.
  • Improved Signal Quality: Low phase noise ensures clean signal generation, reducing errors and improving communication quality.
  • Efficient Frequency Switching: Fast lock time enables quick frequency changes, improving system responsiveness.
  • Easy System Integration: SPI interface simplifies programming and control, reducing development time and complexity.

Additional Details:

The ADF4106BCPZRL7 is typically packaged in a small form factor for space-constrained applications. It operates with a specified voltage range and temperature range to ensure reliable performance in different environmental conditions. The fractional-N architecture provides fine frequency resolution, making it suitable for applications that require precise frequency control. The SPI interface simplifies programming and control, allowing for easy integration with microcontrollers and digital systems. The low phase noise performance helps to maintain signal integrity and reduces interference. The device's features and performance make it a popular choice for wireless communication systems and other frequency generation applications.

You May Also Be Interested in

Diodes Incorporated
Rectifier Diode Schottky 40V 0.2A 5ns Automotive 3-Pin SOT-23 T/R
Lowest to $0.0370
ECAD model for BAS40-06Q-13-F
ON Semiconductor
Need more? Email Us
ECAD model for BAT54L1
Panjit
SURFACE MOUNT SCHOTTKY DIODE ARR / Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SOT-563, SOT-666
Need more? Email Us
ECAD model for BAT54CTB6_R1_00001
Rohm Semiconductor
Need more? Email Us
ECAD model for BA9700AF-T1
Rohm Semiconductor
Need more? Email Us
ECAD model for BA6875B
Infineon Technologies
RF DIODE PIN 50V 250MW SOT23-3 / RF Diode PIN - 1 Pair Series Connection 50V 100 mA 250 mW PG-SOT23
Lowest to $0.2496
ECAD model for BAR6304E6327HTSA1
Diodes Incorporated
Lowest to $0.0979
ECAD model for BAT54NFILM-H/J
Rohm Semiconductor
Need more? Email Us
ECAD model for BA33BCOT
NXP / Nexperia
Lowest to $9.1405
ECAD model for BAT216600F127

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9237 $63.3896
16+ $7.4221 $118.7536
24+ $7.1714 $172.1136
34+ $6.6699 $226.7766
44+ $6.4192 $282.4448
55+ $6.1684 $339.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention