EN
  • EN
  • DE

ADG5434BPZ

Part No ADG5434BPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043469-ADG5434BPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG5434BPZ CAD Model

Description

The ADG5434BPZ is a high-performance, latch-up proof, quad SPDT (single-pole, double-throw) switch from Analog Devices. This switch offers exceptional signal integrity and reliability, making it suitable for a wide range of applications. It features low on resistance, fast switching speeds, and excellent charge injection performance.

Applications

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Relay Replacement
  • Audio and Video Switching
  • Communication Systems

Features

  • Latch-up proof construction
  • Low on resistance (typically 2.4 Ω)
  • Fast switching speeds (tON = 115 ns, tOFF = 80 ns)
  • Low charge injection (typically 0.8 pC)
  • Single supply operation (2.7 V to 5.5 V)
  • Rail-to-rail operation
  • TTL/CMOS logic compatible inputs
  • Available in a 24-lead TSSOP package

Benefits

  • Improved System Reliability: The latch-up proof design prevents device latch-up, ensuring reliable operation even under fault conditions.
  • Enhanced Signal Integrity: Low on resistance minimizes signal distortion and insertion loss, preserving signal integrity.
  • Increased System Throughput: Fast switching speeds enable rapid signal routing, improving system throughput.
  • Simplified System Design: Single supply operation and TTL/CMOS compatible inputs simplify system design and reduce component count.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.

Additional Details

The ADG5434BPZ operates over a wide temperature range (-40°C to +85°C), making it suitable for use in harsh environments. Its low charge injection minimizes glitches during switching, ensuring clean signal transitions. The device is available in a compact 24-lead TSSOP package, saving valuable board space. The on resistance is matched between switches to 0.18Ω (typical). The ADG5434BPZ is ideal for applications requiring high performance, reliability, and signal integrity.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess