The ADG839YKSREEL7 is a low voltage, dual SPDT (single-pole, double-throw) switch from Analog Devices (ADI). This switch offers high performance and low power consumption, making it suitable for a variety of applications requiring signal routing. The dual configuration allows for switching two independent signal paths.
Applications
- Portable equipment
- Battery-powered systems
- Audio and video signal routing
- Communication systems
- Data acquisition
Features
- Dual SPDT configuration: Provides two independent switches in one package.
- Low on-resistance (RON): Minimizes signal loss and distortion.
- Low power consumption: Extends battery life in portable applications.
- Fast switching speed: Enables high-speed data transfer.
- Single-supply operation: Simplifies power supply design.
- TTL/CMOS compatible logic: Easy interface with digital control signals.
Benefits
- Efficient signal routing with minimal signal degradation.
- Extended battery life in portable and battery-powered devices.
- Enables high-speed switching for demanding applications.
- Simplified system design and reduced component count.
- Seamless integration with digital control systems.
Additional Details
The ADG839YKSREEL7 operates from a single supply voltage of 1.8 V to 5.5 V. It features a typical on-resistance of 0.8 ohms and a switching time of less than 12 ns. It is available in a small MSOP package, which allows for efficient PCB layout. The ‘YKSREEL7’ likely refers to the specific package type and reel size for automated assembly. The operating temperature range is typically -40°C to +85°C. This SPDT switch is well-suited for diverse signal routing requirements where low power and high performance are crucial.