EN
  • EN
  • DE

ADM6318CY26ARJRL7

Part No ADM6318CY26ARJRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043562-ADM6318CY26ARJRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6318CY26ARJRL7 CAD Model

Description

The ADM6318CY26ARJRL7 is a supervisory circuit manufactured by Analog Devices Inc. (ADI). It's designed to monitor voltage levels in electronic systems and provide a reset signal to microprocessors, microcontrollers, and other digital circuits when the voltage falls below a certain threshold. This ensures proper system initialization and prevents erratic behavior due to voltage drops.

Applications:

  • Microprocessor/Microcontroller Systems: Provides reset functionality for reliable operation.
  • Memory Systems: Protects data integrity during power-down events.
  • Power Supplies: Monitors output voltage and signals faults.
  • Automotive Electronics: Ensures safe and controlled system startup and shutdown.
  • Industrial Control Systems: Provides reliable system supervision in harsh environments.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage against a pre-defined threshold.
  • Adjustable Reset Timeout: Allows customization of the reset pulse duration.
  • Open-Drain Output: Provides flexible interface options with different logic families.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Enables compact designs and space savings.

Benefits:

  • Improved System Reliability: Prevents erroneous operation due to voltage fluctuations.
  • Simplified System Design: Reduces the need for external reset circuitry.
  • Reduced Power Consumption: Low supply current extends battery life in portable devices.
  • Enhanced System Safety: Ensures controlled shutdown and startup sequences.
  • Protection Against Data Corruption: Prevents data loss in memory systems during power failures.

Additional Details:

The ADM6318CY26ARJRL7 has a factory-trimmed reset threshold of 2.63V. The reset timeout period is adjustable via an external capacitor. The device operates over a wide supply voltage range, typically from 1.6V to 5.5V, and features a low quiescent current, typically around 1 microampere. It comes in a small SOT-23 package. The open-drain output requires a pull-up resistor. It is crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application recommendations. The device's primary function is to provide a reliable reset signal whenever the supply voltage falls below the specified threshold, thereby ensuring the integrity and stability of the system.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess