EN
  • EN
  • DE

AD8009ARTZREEL7

Part No AD8009ARTZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043103-AD8009ARTZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8009ARTZREEL7 CAD Model

Description

The AD8009ARTZREEL7 is a high-speed, ultra-low distortion operational amplifier from ADI Electronics. It's designed for applications demanding exceptional signal fidelity and wide bandwidth, commonly used in video processing, communications, and instrumentation equipment. The amplifier offers a high slew rate and low settling time, ensuring accurate amplification of high-frequency signals. The 'REEL7' suffix indicates that it is supplied on tape and reel for automated assembly processes.

Applications:

  • High-Speed Data Acquisition
  • Video Amplification
  • Communications Infrastructure
  • Test and Measurement Equipment
  • ADC/DAC Buffering
  • Medical Imaging

Features:

  • High Bandwidth: 350 MHz (-3dB)
  • High Slew Rate: 1200 V/μs
  • Low Distortion: -92 dBc THD at 1 MHz
  • Low Input Voltage Noise: 2.3 nV/√Hz
  • Wide Supply Voltage Range: ±5 V to ±15 V
  • Output Current: 80 mA
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Superior Signal Fidelity: Ultra-low distortion ensures accurate signal amplification, preserving the integrity of the original signal.
  • High-Speed Performance: Wide bandwidth and high slew rate enable processing of high-frequency signals without significant degradation.
  • Low Noise: Minimizes noise contribution, resulting in cleaner and more accurate output signals.
  • Versatile Power Supply: Operates over a wide supply voltage range, providing flexibility in system design.
  • Robust Output Drive: Capable of driving heavy loads, making it suitable for various applications.

The AD8009ARTZREEL7's exceptional performance characteristics make it an ideal choice for high-performance analog signal processing applications where signal integrity and speed are critical. Its combination of high bandwidth, low distortion, and low noise provides a superior solution for demanding applications in diverse industries.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess