EN
  • EN
  • DE

ADM691SQZ

Part No ADM691SQZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043582-ADM691SQZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM691SQZ CAD Model

Description

The ADM691SQZ is a supervisory circuit manufactured by Analog Devices (ADI). This device is designed to monitor the voltage levels of microprocessor systems and provide a reset signal to prevent improper operation during power-up, power-down, or brownout conditions. It is designed to ensure system stability and data integrity by holding the processor in a reset state until the supply voltage reaches a safe operating level.

Applications:

  • Microprocessor-Based Systems: Essential for ensuring proper operation of systems using microprocessors, microcontrollers, and digital signal processors (DSPs).
  • Embedded Systems: Provides reliable reset functionality in embedded applications, preventing erratic behavior.
  • Industrial Control Equipment: Used in PLCs and other industrial controllers to maintain system integrity during voltage fluctuations.
  • Automotive Electronics: Protects automotive control units (ECUs) from voltage-related issues.
  • Portable Devices: Monitors voltage levels in battery-powered equipment to avoid errors due to low battery conditions.

Features:

  • Precision Voltage Monitoring: Offers accurate monitoring of supply voltage with a specified threshold.
  • Reset Output: Provides an active-low reset signal when the supply voltage falls below the set threshold.
  • Power-Fail Reset: Monitors the power supply and generates a reset signal during power failures.
  • Watchdog Timer: Integrated watchdog timer to detect and recover from software errors.
  • Manual Reset Input: Allows external reset activation.
  • Low Power Consumption: Designed for low power applications to maximize battery life.

Benefits:

  • Prevents Data Corruption: By providing a reset signal during undervoltage conditions, it avoids data corruption in memory.
  • Ensures Reliable Startup: Guarantees proper system initialization and startup sequence.
  • Improves System Stability: Enhances the overall stability and reliability of the system by preventing operation during voltage instability.
  • Simplifies Design: Reduces the need for external components, simplifying the design and layout.
  • Protects Hardware: Safeguards sensitive electronic components from damage due to irregular voltage.

Additional Details:

The ADM691 series includes variations with different reset threshold voltages and timeout periods to suit various applications. The integrated watchdog timer monitors the microprocessor's activity and generates a reset signal if the processor fails to respond within a specified time. The ADM691SQZ typically comes in a surface-mount package, facilitating easy integration into modern circuit boards. Refer to the Analog Devices datasheet for precise electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess