EN
  • EN
  • DE

ADP2108AUTZ18

Part No ADP2108AUTZ18
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043651-ADP2108AUTZ18
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP2108AUTZ18 CAD Model

Description

The ADP2108AUTZ18 is a high-efficiency, synchronous, step-down, DC-to-DC regulator manufactured by Analog Devices (ADI). It's designed to provide a stable and efficient power supply for a variety of applications, especially in portable and battery-powered devices. This regulator converts a higher input voltage to a lower output voltage with minimal power loss, extending battery life and reducing heat dissipation.

Applications:

  • Portable and battery-powered devices
  • Point-of-load regulation
  • Microprocessor and microcontroller power supplies
  • Handheld instruments
  • Wireless communication devices

Features:

  • High efficiency: Minimizes power loss during voltage conversion.
  • Synchronous rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • Adjustable output voltage: Allows users to customize the output voltage to meet specific application requirements.
  • Current limit protection: Protects the regulator and the load from overcurrent conditions.
  • Soft-start feature: Reduces inrush current during startup.

Benefits:

  • Extended battery life: High efficiency extends battery life in portable devices.
  • Reduced heat dissipation: Synchronous rectification minimizes heat generation.
  • Flexible output voltage: Adjustable output voltage accommodates a wide range of applications.
  • Enhanced system reliability: Protection features prevent damage from overcurrent conditions.
  • Improved system performance: Soft-start feature ensures smooth and stable startup.

The ADP2108AUTZ18 is typically used in applications where efficiency and power conservation are critical. It is commonly employed in portable devices such as smartphones, tablets, and handheld instruments. The regulator's high efficiency and synchronous rectification minimize power loss and heat dissipation, extending battery life and improving overall system performance. The adjustable output voltage allows users to tailor the power supply to specific application requirements.

The ADP2108AUTZ18 also incorporates current limit protection, safeguarding both the regulator and the load from potential damage due to overcurrent conditions. The soft-start feature reduces inrush current during startup, ensuring smooth and stable operation. This regulator provides a reliable and efficient power supply solution for demanding portable applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess