The ADP3339AKCZ285RL7 is a high-accuracy, low-dropout (LDO) regulator manufactured by ADI Electronics. This LDO is designed to provide a stable and precise output voltage from a higher input voltage, even when the input voltage is close to the output voltage. It is commonly used in applications requiring a clean and reliable power source, such as portable devices, instrumentation, and industrial control systems.
Applications
- Portable Devices
- Instrumentation
- Industrial Control Systems
- Microprocessor Power Supplies
- Post-Regulation for Switching Power Supplies
Features
- High Accuracy Output Voltage
- Low Dropout Voltage
- Low Quiescent Current
- Short-Circuit Protection
- Over-Temperature Protection
- Enable/Disable Function
- Stable with Ceramic Capacitors
Benefits
- Ensures stable and reliable operation of powered devices with a highly accurate output voltage.
- Extends battery life in portable devices due to the low dropout voltage, which allows the device to operate longer as the battery voltage decreases.
- Minimizes power consumption in standby mode with a low quiescent current.
- Protects the regulator and powered devices from damage due to short circuits or over-temperature conditions.
- Provides control over the regulator's operation with the enable/disable function.
- Simplifies circuit design and reduces component count with its ability to operate with ceramic capacitors.
Additional Details
The ADP3339AKCZ285RL7 is a 2.85V fixed-output LDO regulator. It boasts a high output accuracy, typically within ±1%, ensuring precise voltage regulation for sensitive applications. The low dropout voltage allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage. The device's low quiescent current minimizes power consumption in standby or light-load conditions. The integrated short-circuit and over-temperature protection features enhance the device's reliability and protect it from damage. The enable/disable pin allows for external control of the regulator's operation, enabling power saving or system reset functionality. This particular part is often favored where tight voltage tolerances and low power consumption are paramount.