The ADP5301 is a highly integrated power management unit (PMU) from Analog Devices designed for low-power applications. It combines multiple functions, including buck regulators, LDOs, and load switches, into a single chip. The ADP5301ACB7VXZ is a specific configuration within the ADP5301 family, tailored for efficient power delivery and management in various portable and battery-powered devices.
Applications
- Wearable devices
- Internet of Things (IoT) devices
- Portable medical devices
- Low-power microcontrollers and microprocessors
- Energy harvesting applications
Features
- High-efficiency buck regulators
- Low-dropout (LDO) regulators
- Integrated load switches
- I2C interface for control and monitoring
- Small solution size
- Low quiescent current
Benefits
- Optimizes power efficiency, extending battery life
- Reduces board space and component count
- Simplifies power management design
- Enables dynamic voltage scaling for improved performance
- Provides comprehensive power management capabilities
Technical Specifications
The ADP5301ACB7VXZ integrates two high-efficiency buck regulators, each capable of delivering up to 400 mA of current. It also includes several low-dropout (LDO) regulators for powering sensitive analog circuitry. The integrated load switches allow for efficient power gating of individual system components. The device is controlled and monitored via an I2C interface, offering flexibility in system configuration. The quiescent current is very low, further extending battery life. It is available in a small WLCSP package. The operating temperature range is from -40°C to +85°C.
This PMU is well-suited for applications requiring a compact and efficient power management solution. Its integration of multiple power rails and control features simplifies design and reduces overall system cost.