Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 4.2 V ~ 5.5 V
Current - Output (Maximum) 7.5A
Operating Temperature Range -40°C ~ 150°C (TJ)
Package ISOWATT-220-3
Manufacturer Package ISOWATT-220
RoHS State Request Verification
Win Source Part Number 1279105-VB921ZVFI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VB921ZVFI
Introduction Date July 13, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VB921ZVFI CAD Model

Description

The VB921ZVFI is a high voltage ignition coil driver power integrated circuit manufactured by STMicroelectronics, designed to interface between the control IC and the power spark plugs. This advanced device is optimized for the efficient control of ignition energy and the multiple spark discharge ignition systems, which are widely utilized in automotive applications.

Key Features:

  • High Voltage Capability: The VB921ZVFI can withstand voltage up to 400V, making it suitable for use in high voltage ignition systems.
  • Current Limiting Function: It is equipped with an integrated current limiting feature, which helps protect the ignition coil from overcurrent conditions.
  • Controlled Energy Dissipation: With its built-in energy dissipation capability, this device ensures safe and reliable operation during engine shutdown or fault conditions.
  • Diagnostic Feedback: The VB921ZVFI provides a status feedback signal that can be used for diagnostic purposes, allowing for enhanced system monitoring and reliability.

Performance Attributes:

  • The VB921ZVFI offers a clamped load dump voltage, which significantly enhances the protection against voltage spikes in the electrical system of the vehicle.
  • Its robust design ensures reliable operation over a wide temperature range, making it suitable for harsh automotive environments.
  • The device features logic level compatibility, which allows for easy integration with microcontroller-based systems.

Applications:

  • Automotive engine ignition systems
  • Ignition coil drivers for gasoline engines
  • Multiple spark discharge ignition systems

The VB921ZVFI from STMicroelectronics is an essential component for modern automotive ignition systems, providing both performance and protection. Its integration into vehicle systems helps to ensure efficient ignition, reduced emissions, and improved fuel economy, contributing to the overall enhancement of the driving experience.

You May Also Be Interested in

Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 16TSSOP / Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
Lowest to $0.4313
ECAD model for TPL7407LAQPWRQ1
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Need more? Email Us
ECAD model for KA5H0265RC
ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 SC74
Lowest to $0.6604
ECAD model for NUD3160DMT1
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 10A PG-TSDSO-14-22
Lowest to $1.4206
ECAD model for BTS70081EPAXUMA1
Micrel
Fixed and Adjustable Current Limiting Power Distribution Switches
Lowest to $0.9417
ECAD model for MIC2019YML
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S / Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Lowest to $7.8782
ECAD model for TPSI3050QDWZRQ1
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 HPAK / Power Switch/Driver 1:1 N-Channel 60A HPAK
Lowest to $4.8245
ECAD model for VN5T016AH-E
ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention