The ADV7300AKSTZ is a high-performance, integrated video encoder from Analog Devices (ADI). It converts digital video data into standard analog video formats such as composite video (CVBS), S-Video, and component video (YPbPr). Designed for professional video equipment and high-end consumer electronics, it offers excellent video quality and versatile output options.
Applications
- DVD players
- Set-top boxes
- Digital video recorders (DVRs)
- Video game consoles
- Professional video equipment
- Surveillance systems
Features
- Multiple analog video outputs (CVBS, S-Video, YPbPr)
- 10-bit video DACs
- Adaptive 3D comb filter
- Macrovision copy protection support
- I2C control interface
- Low power consumption
Benefits
- High-quality video output: The 10-bit DACs and adaptive 3D comb filter ensure sharp and clear video images.
- Versatile output options: Supports multiple analog video formats for compatibility with various display devices.
- Copy protection: Macrovision support protects content from unauthorized copying.
- Easy system integration: The I2C control interface simplifies configuration and control.
- Reduced power consumption: Low power design minimizes energy consumption in portable and embedded devices.
Additional Details
The ADV7300AKSTZ operates on a single 3.3V power supply. The device is typically available in a TSSOP package. It supports standard video resolutions such as NTSC and PAL. For detailed specifications, including DAC performance, video timing parameters, and power consumption characteristics, refer to the Analog Devices datasheet. Proper termination and filtering of the analog video outputs are recommended for optimal video quality.