EN
  • EN
  • DE

OP77FPZ

Part No OP77FPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083255-OP77FPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP77FPZ CAD Model

Description

The OP77FPZ is a high-precision operational amplifier manufactured by Analog Devices (ADI). It stands out for its extremely low input offset voltage and drift, making it suitable for demanding applications where accuracy and stability are paramount. It offers excellent performance in instrumentation and data acquisition systems.

Applications:

  • Precision Instrumentation
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • High-Resolution Data Acquisition Systems
  • Medical Instrumentation

Features:

  • Very Low Input Offset Voltage: Minimizes errors in precision circuits.
  • Low Input Offset Voltage Drift: Ensures stability over temperature variations.
  • High Open-Loop Gain: Provides accurate amplification of weak signals.
  • High Common-Mode Rejection Ratio (CMRR): Reduces the effects of common-mode noise.
  • High Power Supply Rejection Ratio (PSRR): Minimizes the effects of power supply variations.
  • Low Noise: Preserves signal integrity in sensitive applications.

Benefits:

  • Exceptional Accuracy: Extremely low input offset voltage and drift provide highly accurate measurements.
  • Stable Performance: Low offset voltage drift ensures stable performance over temperature changes.
  • Reduced Noise: Low noise characteristics improve signal-to-noise ratio in sensitive applications.
  • Reliable Operation: High CMRR and PSRR ensure reliable operation in noisy environments.
  • Suitable for Demanding Applications: Excellent performance characteristics make it ideal for precision instrumentation and data acquisition systems.

Additional Details:

The OP77FPZ is commonly used in applications such as precision current sources, voltage references, and high-resolution analog-to-digital converters (ADCs). It operates over a wide temperature range and is available in various packages. The amplifier's high open-loop gain and low input bias current contribute to its superior performance. Refer to the Analog Devices datasheet for comprehensive specifications, including input voltage range, output current, and operating temperature range. Its low input offset voltage is factory trimmed. The amplifier is designed for very high precision applications where minimal drift and high gain are needed.

You May Also Be Interested in

Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Pericom
Lowest to $3.9178
Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us
Realtek
Lowest to $1.6320
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess