Products specifications Report Issue?

Win Source Part Number 1087989-REF193GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF193GPZ CAD Model

Description

The REF193GPZ is a low-power, precision voltage reference from Analog Devices (ADI). It delivers a stable 2.5V output voltage and is designed for applications where accuracy, low power consumption, and small size are critical.

Applications:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision Calibration Equipment

Features:

  • Low Power Consumption: Typically 45 μA quiescent current.
  • High Accuracy: ±5 mV initial accuracy.
  • Low Temperature Coefficient: 25 ppm/°C maximum.
  • Wide Input Voltage Range: 2.7 V to 12.6 V.
  • Small Package: 8-lead MSOP.

Benefits:

  • Extended Battery Life: The low power consumption significantly extends the operating time of battery-powered devices.
  • Precise Measurements: The high accuracy ensures reliable and consistent measurements in sensitive applications.
  • Stable Performance: The low temperature coefficient minimizes errors due to temperature variations.
  • Compact Design: The small package allows for integration in space-constrained applications.
  • Simplified System Integration: The wide input voltage range and minimal external components required simplify system design.

The REF193GPZ is a precision voltage reference that offers a combination of low power consumption, high accuracy, and small size. It is ideal for battery-powered devices, portable instruments, and other applications where power efficiency and space are critical considerations. The device's low temperature coefficient ensures stable performance over a wide temperature range, while its wide input voltage range provides flexibility in system design. The MSOP package allows for easy integration into compact electronic circuits. The REF193 series provides a reliable and cost-effective solution for precision voltage reference requirements.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Dell
Need more? Email Us
ECAD model for R730XD24SG2749
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention